Samsung HW-S41T, 2.0 channels, 100 W, 100 W, Built-in, White, Wired & Wireless
Samsung HW-S41T. Audio output channels: 2.0 channels, RMS rated power: 100 W. Soundbar speaker RMS power: 100 W. Subwoofer location: Built-in. Product color: White. Connectivity technology: Wired & Wireless