Samsung logo

Samsung HW-R530 Black 2.1 channels 290 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24707
Info modified on:
13 Nov 2024, 17:40:09
Short summary description Samsung HW-R530 Black 2.1 channels 290 W:

Samsung HW-R530, 2.1 channels, 290 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, 130 W

Long summary description Samsung HW-R530 Black 2.1 channels 290 W:

Samsung HW-R530. Audio output channels: 2.1 channels, RMS rated power: 290 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 130 W. Product color: Black, Audio formats supported: AAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Soundbar power consumption: 25 W, Subwoofer power consumption: 28 W, Power consumption (standby): 2 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.