Samsung logo

Samsung HW-Q950A Black 11.1.4 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88511
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung HW-Q950A Black 11.1.4 channels:

Samsung HW-Q950A, 11.1.4 channels, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Active subwoofer, Wireless, Black, High Dynamic Range 10+ (HDR10 Plus)

Long summary description Samsung HW-Q950A Black 11.1.4 channels:

Samsung HW-Q950A. Audio output channels: 11.1.4 channels, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 47 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0,5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.