Samsung logo

Samsung HW-Q950A Black 11.1.4 channels 616 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15606
Info modified on:
24 Nov 2023, 11:03:20
Short summary description Samsung HW-Q950A Black 11.1.4 channels 616 W:

Samsung HW-Q950A, 11.1.4 channels, 616 W, DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Active subwoofer, Wireless, Built-in

Long summary description Samsung HW-Q950A Black 11.1.4 channels 616 W:

Samsung HW-Q950A. Audio output channels: 11.1.4 channels, RMS rated power: 616 W, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Built-in. Product color: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless. Soundbar power consumption: 47 W, Subwoofer power consumption: 28 W, Power consumption (typical): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.