Samsung logo

Samsung HW-Q900T Black 7.1.2 channels 406 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67870
Info modified on:
03 Nov 2020, 14:40:01
Short summary description Samsung HW-Q900T Black 7.1.2 channels 406 W:

Samsung HW-Q900T, 7.1.2 channels, 406 W, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 406 W, Active subwoofer, Wireless

Long summary description Samsung HW-Q900T Black 7.1.2 channels 406 W:

Samsung HW-Q900T. Audio output channels: 7.1.2 channels, RMS rated power: 406 W, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 406 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 0,45 W. Product color: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.