Samsung HW-MS750, 5.1 channels, Dolby Digital 5.1, 4 Ω, Black, AAC, ALAC, MP3, OGG, WAV, Anynet+
Samsung HW-MS750. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital 5.1. Impedance: 4 Ω. Product color: Black, Audio formats supported: AAC, ALAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 50 W, Power consumption (standby): 4 W