Samsung logo

Samsung HW-MS651 Silver 3.0 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162654
Info modified on:
22 Jun 2022, 11:16:23
Short summary description Samsung HW-MS651 Silver 3.0 channels:

Samsung HW-MS651, 3.0 channels, DTS 2.0, Dolby Digital 5.1, 4 Ω, Silver, Universal, AAC, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-MS651 Silver 3.0 channels:

Samsung HW-MS651. Audio output channels: 3.0 channels, Audio decoders: DTS 2.0, Dolby Digital 5.1. Tweeter impedance: 4 Ω. Product color: Silver, Recommended usage: Universal, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 450 W, Power consumption (standby): 4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.