Samsung MS650 SOUND BAR, 3.0 channels, Dolby Digital 5.1, Black, AAC, ALAC, FLAC, MP3, OGG, WAV, Wired, 450 W
Samsung MS650 SOUND BAR. Audio output channels: 3.0 channels, Audio decoders: Dolby Digital 5.1. Product color: Black, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired. Power consumption (typical): 450 W, Power consumption (standby): 4 W. Width: 1060 mm, Depth: 130,5 mm, Height: 78 mm