Samsung logo

Samsung HW-K850 soundbar speaker Black 3.1 channels 360 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99557
Info modified on:
30 Mar 2025, 13:25:22
Short summary description Samsung HW-K850 soundbar speaker Black 3.1 channels 360 W:

Samsung HW-K850, 3.1 channels, 360 W, DTS Digital Surround, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Active subwoofer, Wireless, Black

Long summary description Samsung HW-K850 soundbar speaker Black 3.1 channels 360 W:

Samsung HW-K850. Audio output channels: 3.1 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 43 W, Power consumption (standby): 0,26 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.