Samsung logo

Samsung HW-K650 soundbar speaker Black 3.1 channels 340 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83941
Info modified on:
30 Mar 2025, 14:26:16
Short summary description Samsung HW-K650 soundbar speaker Black 3.1 channels 340 W:

Samsung HW-K650, 3.1 channels, 340 W, DTS 2.0, Dolby Digital 5.1, Active subwoofer, Wireless, 160 W

Long summary description Samsung HW-K650 soundbar speaker Black 3.1 channels 340 W:

Samsung HW-K650. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product color: Black, Audio formats supported: AAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless. Width: 1010 mm, Depth: 87 mm, Height: 53 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.