Samsung HW-K450/XU, 2.1 channels, 300 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, Separate
Samsung HW-K450/XU. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless. Width: 909,3 mm, Depth: 71,1 mm, Height: 53,3 mm