Samsung logo

Samsung HW-J6000R soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86456
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-J6000R soundbar speaker Black 2.1 channels 300 W:

Samsung HW-J6000R, 2.1 channels, 300 W, DTS 2.0, Dolby Digital, 17,8 cm (7"), Active subwoofer, Wireless

Long summary description Samsung HW-J6000R soundbar speaker Black 2.1 channels 300 W:

Samsung HW-J6000R. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, Dolby Digital. Woofer diameter (imperial): 17,8 cm (7"). Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.