Samsung logo

Samsung HW-J250 Black 2.2 channels 80 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157210
Info modified on:
24 Feb 2023, 14:07:27
Short summary description Samsung HW-J250 Black 2.2 channels 80 W:

Samsung HW-J250, 2.2 channels, 80 W, Dolby Digital, DTS, Black, AAC, FLAC, MP3, OGG, WAV, WMA, Wired & Wireless

Long summary description Samsung HW-J250 Black 2.2 channels 80 W:

Samsung HW-J250. Audio output channels: 2.2 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital, DTS. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Power consumption (typical): 18 W, Power consumption (standby): 0,45 W. Width: 720 mm, Depth: 75 mm, Height: 67 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.