Samsung logo

Samsung HW-H355 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135799
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-H355 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-H355, 2.1 channels, 120 W, Dolby Digital, DTS, 60 W, Passive subwoofer, 60 W

Long summary description Samsung HW-H355 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-H355. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 60 W. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 60 W. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.