Samsung logo

Samsung HW-D450 Black 2.1 channels 280 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175831
Info modified on:
29 Nov 2021, 16:15:18
Short summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450, 2.1 channels, 280 W, Dolby Digital, DTS, 80 W, 4 Ω, 10%

Long summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 80 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 120 W. Product color: Black. Soundbar weight: 2,25 kg, Subwoofer weight: 5,2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.