Samsung logo

Samsung HT-THQ25 Home Theater System home cinema system 5.1 channels 500 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168617
Info modified on:
04 Apr 2019, 05:59:43
Short summary description Samsung HT-THQ25 Home Theater System home cinema system 5.1 channels 500 W:

Samsung HT-THQ25 Home Theater System, DVD player, 1 discs, 5.1 channels, 500 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung HT-THQ25 Home Theater System home cinema system 5.1 channels 500 W:

Samsung HT-THQ25 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker RMS power: 80 W. Subwoofer RMS power: 100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.