Samsung logo

Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128298
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, VCD, AVCHD, DIVX, XVID, 5.1 channels, 500 W

Long summary description Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: VCD. Video formats supported: AVCHD, DIVX, XVID. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby.... Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.