Samsung HT-J4200, Black, 1 discs, Tray, 250 W, Passive subwoofer, DTS, DTS 96/24, DTS-HD
Samsung HT-J4200. Product color: Black, Number of optical discs: 1 discs, Disc loading type: Tray. RMS rated power: 250 W, Subwoofer type: Passive subwoofer, Audio decoders: DTS, DTS 96/24, DTS-HD. Audio formats supported: AAC, FLAC, LPCM, MP3, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Power consumption (typical): 39 W, Power consumption (standby): 0,5 W. Package dimensions (WxDxH): 507 x 362 x 317 mm, Front speaker weight: 400 g, Subwoofer dimensions (WxDxH): 155 x 285 x 300 mm