Samsung logo

Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67529
Info modified on:
02 Jun 2018, 22:16:00
Short summary description Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H7500WM, Blu-Ray player, BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, MKV, RMVB, XVID, 5.1 channels, 1000 W

Long summary description Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H7500WM. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, MKV, RMVB, XVID. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24. Front speaker type: 2-way. Center speaker type: 2-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.