Samsung logo

Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J7500W, Blu-Ray player, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, WMV, WMV7, WMV9, PAL, 5.1 channels

Long summary description Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J7500W. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, WMV, WMV7, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS Neo: Fusion II, DTS-HD, Dolby Digital, Dolby Digital Plus,.... Supported radio bands: FM. Front speaker type: 2-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.