Samsung HT-F9750W, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RAM, DVD-RW, Tray, 1 discs, AVCHD, DIVX, MKV, WMV, XVID, 7.1 channels
Samsung HT-F9750W. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RAM, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, WMV, XVID. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS Neo:6, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer