Samsung logo

Samsung HT-F4550 home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192454
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-F4550 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-F4550, Blu-Ray player, BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, VCD, 1 discs, AVCHD, DIVX, MKV, WMV

Long summary description Samsung HT-F4550 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-F4550. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.