Samsung HT-F4530, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, CD audio, CD video, VCD, 1 discs, AVCHD, DIVX, DIVX HD, MKV, WMV, WMV7, WMV9
Samsung HT-F4530. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, WMV, WMV7, WMV9. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Front speaker type: 2-way. Center speaker type: 2-way