Samsung logo

Samsung HT-ES6200 home cinema system 2.1 channels 400 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111119
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-ES6200 home cinema system 2.1 channels 400 W 3D Black:

Samsung HT-ES6200, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, CD audio, 1 discs, AVCHD, DIVX, MKV, WMV, WMV9, XVID, 2.1 channels

Long summary description Samsung HT-ES6200 home cinema system 2.1 channels 400 W 3D Black:

Samsung HT-ES6200. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, CD audio. Video formats supported: AVCHD, DIVX, MKV, WMV, WMV9, XVID. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Front speaker type: 2-way. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.