Samsung logo

Samsung HT-E6750W/XU home cinema system 7.1 channels 1330 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136214
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-E6750W/XU home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-E6750W/XU, Blu-Ray player, CD, CD-R, CD-RW, DVD-R, DVD-RW, DIVX, MKV, WMV, WMV9, WMV9 HD, 7.1 channels, 1330 W, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD

Long summary description Samsung HT-E6750W/XU home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-E6750W/XU. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD-R, DVD-RW. Video formats supported: DIVX, MKV, WMV, WMV9, WMV9 HD. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: AM, FM. Apple docking compatibility: iPad, iPhone, iPod

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.