Samsung logo

Samsung HT-E5500 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87692
Info modified on:
03 Jun 2018, 04:25:35
Short summary description Samsung HT-E5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E5500, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, AVCHD, DIVX, MKV, WMV, 5.1 channels

Long summary description Samsung HT-E5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E5500. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Front speaker type: 2-way

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.