Samsung logo

Samsung HTE4500 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95501
Info modified on:
19 Mar 2023, 16:09:24
Short summary description Samsung HTE4500 home cinema system 5.1 channels 1000 W Black:

Samsung HTE4500, Blu-Ray player, BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, DIVX, MKV, WMV, 4:3, 16:9

Long summary description Samsung HTE4500 home cinema system 5.1 channels 1000 W Black:

Samsung HTE4500. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, MKV, WMV, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD. Supported radio bands: FM. Front speaker type: 1-way

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.