Samsung logo

Samsung HT-D6750W home cinema system 7.1 channels 1300 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88200
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-D6750W home cinema system 7.1 channels 1300 W Black:

Samsung HT-D6750W, Blu-Ray, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., 1 discs, AVCHD, DivX, MKV, XviD, 7.1 channels, 1300 W

Long summary description Samsung HT-D6750W home cinema system 7.1 channels 1300 W Black:

Samsung HT-D6750W. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., Number of optical discs: 1 discs. Video formats supported: AVCHD, DivX, MKV, XviD. Audio output channels: 7.1 channels, RMS rated power: 1300 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, DTS, DTS 96/24, DTS-HD. Front speaker dimensions (WxDxH): 90 x 119 x 1320 mm, Front speaker weight: 4,96 kg, Center speaker dimensions (WxDxH): 360 x 74,5 x 68,5 mm. Package weight: 34 kg, Package dimensions (WxDxH): 926 x 397 x 446 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.