Samsung logo

Samsung HT-D6730W home cinema system 7.1 channels 1300 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95943
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-D6730W home cinema system 7.1 channels 1300 W 3D Black:

Samsung HT-D6730W, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 7.1 channels, 1300 W, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD

Long summary description Samsung HT-D6730W home cinema system 7.1 channels 1300 W 3D Black:

Samsung HT-D6730W. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 7.1 channels, RMS rated power: 1300 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD. Subwoofer type: Passive subwoofer. Depth (imperial): 33,3 cm (13.1"), Height (imperial): 6,1 cm (2.4"), Width (imperial): 42,9 cm (16.9")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.