Samsung logo

Samsung HRD-1642 digital video recorder (DVR) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27777
Info modified on:
19 Mar 2024, 10:39:30
Short summary description Samsung HRD-1642 digital video recorder (DVR) Black:

Samsung HRD-1642, Black, 2560 x 1440 pixels, H.264, 2560 x 1440, 1920 x 1080, 1280 x 720, 960 x 480, 704 x 480, 960 x 576, 704 x 576, 16 channels, NTSC, PAL

Long summary description Samsung HRD-1642 digital video recorder (DVR) Black:

Samsung HRD-1642. Product color: Black, Maximum video resolution: 2560 x 1440 pixels, Video compression formats: H.264. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP, SNMP. HDD interface: Serial ATA. AC input voltage: 100 - 240 V, Power consumption (max): 62 W. Dimensions (WxDxH): 440 x 384,8 x 88 mm, Weight: 5,67 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.