Samsung logo

Samsung HMX-M20 camcorder 12 MP CMOS Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54383
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HMX-M20 camcorder 12 MP CMOS Black, Silver:

Samsung HMX-M20, 12 MP, CMOS, 25,4 / 4 mm (1 / 4"), 6,86 cm (2.7"), LCD, 120 g

Long summary description Samsung HMX-M20 camcorder 12 MP CMOS Black, Silver:

Samsung HMX-M20. Total megapixels: 12 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 6.6 - 52 mm. Compatible memory cards: MMC+, SD, SDHC. Display diagonal: 6,86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.