Samsung HMX-F80BP, 5 MP, CMOS, 25,4 / 3,2 mm (1 / 3.2"), HD, 0 GB, 6,86 cm (2.7")
Samsung HMX-F80BP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Optical zoom: 52x, Digital zoom: 130x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. White balance: Auto, Cloudy, Daylight, Fluorescent, Tungsten. Display diagonal: 6,86 cm (2.7"), Display: LCD, Display resolution (numeric): 230000 pixels