Samsung logo

Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89120
Info modified on:
04 Apr 2025, 11:56:52
Short summary description Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M HM500JI, 500 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M HM500JI. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.