Samsung logo

Samsung HG40EE470SK 101,6 cm (40") Full HD Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116645
Info modified on:
27 May 2024, 12:32:26
Short summary description Samsung HG40EE470SK 101,6 cm (40") Full HD Black 20 W:

Samsung HG40EE470SK, 101,6 cm (40"), Full HD, 1920 x 1080 pixels, LED, Flat, 1920 x 1080 (HD 1080)

Long summary description Samsung HG40EE470SK 101,6 cm (40") Full HD Black 20 W:

Samsung HG40EE470SK. Display diagonal: 101,6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus. Power consumption (typical): 49 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.