Samsung logo

Samsung Jét S8000 7,87 cm (3.1") 110 g Black, Gold

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22095
Info modified on:
31 Jan 2020, 11:06:54
Short summary description Samsung Jét S8000 7,87 cm (3.1") 110 g Black, Gold:

Samsung Jét S8000, Bar, Single SIM, 7,87 cm (3.1"), Bluetooth, 1100 mAh, Black, Gold

Long summary description Samsung Jét S8000 7,87 cm (3.1") 110 g Black, Gold:

Samsung Jét S8000. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,87 cm (3.1"), Display resolution: 480 x 800 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 422 h. Weight: 110 g. Product color: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.