Samsung logo

Samsung S7550 7,62 cm (3") 119 g Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53133
Info modified on:
26 Feb 2024, 15:20:11
Short summary description Samsung S7550 7,62 cm (3") 119 g Blue:

Samsung S7550, Bar, 7,62 cm (3"), 3 MP, Bluetooth, 1080 mAh, Blue

Long summary description Samsung S7550 7,62 cm (3") 119 g Blue:

Samsung S7550. Form factor: Bar. Display diagonal: 7,62 cm (3"), Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery capacity: 1080 mAh, Standby time (2G): 300 h. Weight: 119 g. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.