Samsung Galaxy Ace 3 GT-S7275, 10,2 cm (4"), 1 GB, 8 GB, 5 MP, Android 4.2, Black
Samsung Galaxy Ace 3 GT-S7275. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 1800 mAh. Product color: Black. Weight: 119,5 g