Samsung Galaxy Mini 2 GT-S6500, 8,31 cm (3.27"), 320 x 480 pixels, 2,7 GB, 3 MP, Android 2.3, Black
Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 8,31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz. Internal storage capacity: 2,7 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product color: Black. Weight: 106 g