Samsung logo

Samsung Galaxy Young GT-S6310 8,31 cm (3.27") Single SIM Android 4.1 3G Micro-USB B 0,75 GB 4 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67865
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Young GT-S6310 8,31 cm (3.27") Single SIM Android 4.1 3G Micro-USB B 0,75 GB 4 GB 1300 mAh White:

Samsung Galaxy Young GT-S6310, 8,31 cm (3.27"), 0,75 GB, 4 GB, 3 MP, Android 4.1, White

Long summary description Samsung Galaxy Young GT-S6310 8,31 cm (3.27") Single SIM Android 4.1 3G Micro-USB B 0,75 GB 4 GB 1300 mAh White:

Samsung Galaxy Young GT-S6310. Display diagonal: 8,31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product color: White. Weight: 112 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.