Samsung Galaxy Y Duos GT-S6102, 7,98 cm (3.14"), 240 x 320 pixels, 0,832 GHz, 3 MP, Android 2.3, White
Samsung Galaxy Y Duos GT-S6102. Display diagonal: 7,98 cm (3.14"), Display resolution: 240 x 320 pixels. Processor frequency: 0,832 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product color: White. Weight: 109 g