Samsung Galaxy Ace GT-S5830, 8,89 cm (3.5"), 320 x 480 pixels, 0,8 GHz, 5 MP, Android 2.3, White
Samsung Galaxy Ace GT-S5830. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product color: White. Weight: 113 g