Samsung logo

Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 3G 1200 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110645
Info modified on:
27 Feb 2024, 15:02:18
Short summary description Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 3G 1200 mAh Black:

Samsung Galaxy Y GT-S5360, 7,62 cm (3"), 320 x 240 pixels, 0,832 GHz, 2 MP, Android 2.3, Black

Long summary description Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 3G 1200 mAh Black:

Samsung Galaxy Y GT-S5360. Display diagonal: 7,62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 0,832 GHz. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product color: Black. Weight: 99,7 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.