Samsung logo

Samsung Corby S3650 7,11 cm (2.8") Single SIM 960 mAh Black, Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42183
Info modified on:
27 Feb 2024, 15:01:24
Short summary description Samsung Corby S3650 7,11 cm (2.8") Single SIM 960 mAh Black, Pink:

Samsung Corby S3650, 7,11 cm (2.8"), 240 x 320 pixels, Black, Pink

Long summary description Samsung Corby S3650 7,11 cm (2.8") Single SIM 960 mAh Black, Pink:

Samsung Corby S3650. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 960 mAh. Product color: Black, Pink. Weight: 95 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.