Samsung logo

Samsung GT-S3550 5,08 cm (2") 79 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79115
Info modified on:
04 Apr 2019, 12:33:02
Short summary description Samsung GT-S3550 5,08 cm (2") 79 g:

Samsung GT-S3550, Slider, Single SIM, 5,08 cm (2"), 240 x 320 pixels, Bluetooth, 800 mAh

Long summary description Samsung GT-S3550 5,08 cm (2") 79 g:

Samsung GT-S3550. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 430 h. Weight: 79 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.