Samsung logo

Samsung GT-S3370 6,6 cm (2.6") 87 g Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-S3370 6,6 cm (2.6") 87 g Silver:

Samsung GT-S3370, Bar, Single SIM, 6,6 cm (2.6"), Bluetooth, 1000 mAh, Silver

Long summary description Samsung GT-S3370 6,6 cm (2.6") 87 g Silver:

Samsung GT-S3370. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,6 cm (2.6"), Display resolution: 240 x 320 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 87 g. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.