Samsung logo

Samsung Galaxy Tab 7.7 3G 16 GB 19,6 cm (7.7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30689
Info modified on:
01 Nov 2022, 09:05:11
Short summary description Samsung Galaxy Tab 7.7 3G 16 GB 19,6 cm (7.7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab 7.7, 19,6 cm (7.7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Silver

Long summary description Samsung Galaxy Tab 7.7 3G 16 GB 19,6 cm (7.7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab 7.7. Display diagonal: 19,6 cm (7.7"), Display resolution: 1280 x 800 pixels, Display technology: AMOLED. Internal storage capacity: 16 GB. Processor frequency: 1,4 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.