Samsung logo

Samsung Galaxy Tab 3 Tab 10.1 Intel Atom® 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44648
Info modified on:
03 Jan 2025, 09:54:58
Short summary description Samsung Galaxy Tab 3 Tab 10.1 Intel Atom® 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 Tab 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, Android, 510 g, White

Long summary description Samsung Galaxy Tab 3 Tab 10.1 Intel Atom® 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 Tab 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 510 g. Operating system installed: Android. Product color: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.