Samsung logo

Samsung Galaxy N7000 Note 13,5 cm (5.3") Single SIM Android 2.3 3G 16 GB 2500 mAh White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16688
Info modified on:
27 Feb 2024, 13:49:12
Short summary description Samsung Galaxy N7000 Note 13,5 cm (5.3") Single SIM Android 2.3 3G 16 GB 2500 mAh White:

Samsung Galaxy N7000 Note, 13,5 cm (5.3"), 1280 x 800 pixels, 16 GB, 8 MP, Android 2.3, White

Long summary description Samsung Galaxy N7000 Note 13,5 cm (5.3") Single SIM Android 2.3 3G 16 GB 2500 mAh White:

Samsung Galaxy N7000 Note. Display diagonal: 13,5 cm (5.3"), Display resolution: 1280 x 800 pixels. Processor frequency: 1,4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 2500 mAh. Product color: White. Weight: 178 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.