Samsung logo

Samsung Galaxy S4 Active GT-I9295 12,7 cm (5") Single SIM Android 4.2.2 4G Micro-USB 2 GB 16 GB 2600 mAh Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60831
Info modified on:
27 Feb 2024, 15:01:13
Short summary description Samsung Galaxy S4 Active GT-I9295 12,7 cm (5") Single SIM Android 4.2.2 4G Micro-USB 2 GB 16 GB 2600 mAh Grey:

Samsung Galaxy S4 Active GT-I9295, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.2.2, Grey

Long summary description Samsung Galaxy S4 Active GT-I9295 12,7 cm (5") Single SIM Android 4.2.2 4G Micro-USB 2 GB 16 GB 2600 mAh Grey:

Samsung Galaxy S4 Active GT-I9295. Display diagonal: 12,7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,9 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2600 mAh. Product color: Grey. Weight: 153 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.