Samsung Galaxy Mega GT-I9205, 16 cm (6.3"), 720 x 1280 pixels, 16 GB, 8 MP, Android 4.2, White
Samsung Galaxy Mega GT-I9205. Display diagonal: 16 cm (6.3"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,7 GHz, Processor family: Qualcomm. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 3200 mAh. Product color: White. Weight: 199 g